Panasonic Fuse, Thermal Cut Off, 2A; Product Range Panasonic EYP2BN134

Description
FUSE, THERMAL CUT OFF, 2A; Product Range:EYP N Series; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:139°C; Fuse Terminals:Axial Leaded; Holding Temperature:110°C; SVHC:No SVHC (07-Jul-2017); Actuating TemperatureRoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL CUT OFF, 2A; Product Range:EYP N Series; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:139°C; Fuse Terminals:Axial Leaded; Holding Temperature:110°C; SVHC:No SVHC (07-Jul-2017); Actuating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal Cut Off, 2A; Product Range Panasonic - 63W2113 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal Cut Off, 2A; Product Range Panasonic
63W2113
Fuse, Thermal Cut Off, 2A; Product Range Panasonic 63W2113
FUSE, THERMAL CUT OFF, 2A; Product Range:EYP N Series; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:139°C; Fuse Terminals:Axial Leaded; Holding Temperature:110°C; SVHC:No SVHC (07-Jul-2017); Actuating TemperatureRoHS Compliant: Yes

FUSE, THERMAL CUT OFF, 2A; Product Range:EYP N Series; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:139°C; Fuse Terminals:Axial Leaded; Holding Temperature:110°C; SVHC:No SVHC (07-Jul-2017); Actuating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 63W2113
Product Name Fuse, Thermal Cut Off, 2A; Product Range Panasonic
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Ceramic Case
Cutoff Temperature -5 to 200 C (23 to 392 F)
View Details
Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - BF-I -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 15 to 16 amps
View Details