Panasonic Fuse, Thermal, 145°C, 2A, 250Vac; Product Range Panasonic EYP-2BN143

Description
FUSE, THERMAL, 145°C, 2A, 250VAC; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:145°C; Fuse Terminals:Axial Leaded; Holding Temperature:120°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 145°C, 2A, 250VAC; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:145°C; Fuse Terminals:Axial Leaded; Holding Temperature:120°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 145°C, 2A, 250Vac; Product Range Panasonic - 90R8630 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 145°C, 2A, 250Vac; Product Range Panasonic
90R8630
Fuse, Thermal, 145°C, 2A, 250Vac; Product Range Panasonic 90R8630
FUSE, THERMAL, 145°C, 2A, 250VAC; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:145°C; Fuse Terminals:Axial Leaded; Holding Temperature:120°C RoHS Compliant: Yes

FUSE, THERMAL, 145°C, 2A, 250VAC; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:145°C; Fuse Terminals:Axial Leaded; Holding Temperature:120°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 90R8630
Product Name Fuse, Thermal, 145°C, 2A, 250Vac; Product Range Panasonic
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details
SMD thermal fuse for high currents - RTS - SCHURTER Inc
Specs
Case Style Other; Plastics
Voltage Type DC Voltage
Rated Voltage 60 volts
View Details