Panasonic Fuse, 250V, 2A, Axial Leaded; Product Range Panasonic EYP-2BN110

Description
FUSE, 250V, 2A, AXIAL LEADED; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:115°C; Fuse Terminals:Axial Leaded; Holding Temperature:80°C RoHS Compliant: Yes
Datasheet
Description
FUSE, 250V, 2A, AXIAL LEADED; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:115°C; Fuse Terminals:Axial Leaded; Holding Temperature:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, 250V, 2A, Axial Leaded; Product Range Panasonic - 90R8627 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 250V, 2A, Axial Leaded; Product Range Panasonic
90R8627
Fuse, 250V, 2A, Axial Leaded; Product Range Panasonic 90R8627
FUSE, 250V, 2A, AXIAL LEADED; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:115°C; Fuse Terminals:Axial Leaded; Holding Temperature:80°C RoHS Compliant: Yes

FUSE, 250V, 2A, AXIAL LEADED; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:115°C; Fuse Terminals:Axial Leaded; Holding Temperature:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 90R8627
Product Name Fuse, 250V, 2A, Axial Leaded; Product Range Panasonic
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details
Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details