Panasonic Fuse, Thermal, 114°C, 2A, 250V, Axial Leaded; Product Range Panasonic EYP-2BN109

Description
FUSE, THERMAL, 114°C, 2A, 250V, AXIAL LEADED; Product Range:E Series; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:114°C; Fuse Terminals:Axial Leaded; Holding Temperature:90°C RoHS Compliant: Yes
Description
FUSE, THERMAL, 114°C, 2A, 250V, AXIAL LEADED; Product Range:E Series; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:114°C; Fuse Terminals:Axial Leaded; Holding Temperature:90°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse, Thermal, 114°C, 2A, 250V, Axial Leaded (part number 90R8626) is designed for reliable thermal protection in various applications. It operates at a functioning temperature of 114°C and has a holding temperature of 90°C, making it suitable for environments where overheating may occur. The fuse is rated for a maximum voltage of 250V and a current rating of 2A, ensuring it can handle typical electrical loads in devices such as transformers, solenoids, and small electric motors. The axial leaded design allows for easy integration into compact spaces. This product is RoHS compliant and adheres to multiple safety standards, including UL, CSA, and VDE, ensuring its reliability and safety in various applications.

Datasheet Summary
Powered by GS/AI

The Fuse, Thermal, 114°C, 2A, 250V, Axial Leaded (part number 90R8626) is designed for reliable thermal protection in various applications. It operates at a functioning temperature of 114°C and has a holding temperature of 90°C, making it suitable for environments where overheating may occur. The fuse is rated for a maximum voltage of 250V and a current rating of 2A, ensuring it can handle typical electrical loads in devices such as transformers, solenoids, and small electric motors. The axial leaded design allows for easy integration into compact spaces. This product is RoHS compliant and adheres to multiple safety standards, including UL, CSA, and VDE, ensuring its reliability and safety in various applications.

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 114°C, 2A, 250V, Axial Leaded; Product Range Panasonic - 90R8626 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 114°C, 2A, 250V, Axial Leaded; Product Range Panasonic
90R8626
Fuse, Thermal, 114°C, 2A, 250V, Axial Leaded; Product Range Panasonic 90R8626
FUSE, THERMAL, 114°C, 2A, 250V, AXIAL LEADED; Product Range:E Series; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:114°C; Fuse Terminals:Axial Leaded; Holding Temperature:90°C RoHS Compliant: Yes

FUSE, THERMAL, 114°C, 2A, 250V, AXIAL LEADED; Product Range:E Series; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:114°C; Fuse Terminals:Axial Leaded; Holding Temperature:90°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 90R8626
Product Name Fuse, Thermal, 114°C, 2A, 250V, Axial Leaded; Product Range Panasonic
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermostat With Crimp Connections - A - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 5 to 150 C (41 to 302 F)
Voltage Type AC Voltage
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details