Panasonic Fuse, Thermal, 86°C, 2A, 250V, Axial Leaded; Product Range Panasonic EYP-2BN082

Description
FUSE, THERMAL, 86°C, 2A, 250V, AXIAL LEADED; Product Range:E Series; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:86°C; Fuse Terminals:Axial Leaded; Holding Temperature:60°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 86°C, 2A, 250V, AXIAL LEADED; Product Range:E Series; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:86°C; Fuse Terminals:Axial Leaded; Holding Temperature:60°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 86°C, 2A, 250V, Axial Leaded; Product Range Panasonic - 90R8624 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 86°C, 2A, 250V, Axial Leaded; Product Range Panasonic
90R8624
Fuse, Thermal, 86°C, 2A, 250V, Axial Leaded; Product Range Panasonic 90R8624
FUSE, THERMAL, 86°C, 2A, 250V, AXIAL LEADED; Product Range:E Series; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:86°C; Fuse Terminals:Axial Leaded; Holding Temperature:60°C RoHS Compliant: Yes

FUSE, THERMAL, 86°C, 2A, 250V, AXIAL LEADED; Product Range:E Series; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:86°C; Fuse Terminals:Axial Leaded; Holding Temperature:60°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 90R8624
Product Name Fuse, Thermal, 86°C, 2A, 250V, Axial Leaded; Product Range Panasonic
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermostat/Thermal Protector - K - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads (optional feature); Radial Leads (optional feature)
Lead Material Silver Plated Copper Wire
Cutoff Temperature 200 C (392 F)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details