Panasonic Fuse, Thermal Cutoff, 102°C, 2A, 250Vac; Product Range Panasonic EYP-2BH101

Description
FUSE, THERMAL CUTOFF, 102°C, 2A, 250VAC; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:102°C; Fuse Terminals:Radial Leaded; Holding Temperature:75°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL CUTOFF, 102°C, 2A, 250VAC; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:102°C; Fuse Terminals:Radial Leaded; Holding Temperature:75°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal Cutoff, 102°C, 2A, 250Vac; Product Range Panasonic - 90R8619 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal Cutoff, 102°C, 2A, 250Vac; Product Range Panasonic
90R8619
Fuse, Thermal Cutoff, 102°C, 2A, 250Vac; Product Range Panasonic 90R8619
FUSE, THERMAL CUTOFF, 102°C, 2A, 250VAC; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:102°C; Fuse Terminals:Radial Leaded; Holding Temperature:75°C RoHS Compliant: Yes

FUSE, THERMAL CUTOFF, 102°C, 2A, 250VAC; Product Range:-; Fuse Current:2A; Voltage Rating VAC:250V; Functioning Temperature:102°C; Fuse Terminals:Radial Leaded; Holding Temperature:75°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 90R8619
Product Name Fuse, Thermal Cutoff, 102°C, 2A, 250Vac; Product Range Panasonic
Thermal Cutoff Style Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details
Snap-Action Thermal Protector In A Plastic Case - V - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Lead Material Silver Plated Copper Wire
Cutoff Temperature 100 C (212 F)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details