Panasonic Optics - Lenses EYL-GULF274

Description
LENS OPTICAL
Request a Quote Datasheet
Description
LENS OPTICAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - EYL-GULF274-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
EYL-GULF274-ND
Optics - Lenses EYL-GULF274-ND
LENS OPTICAL

LENS OPTICAL

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
EYL-GULF274
LED Lighting Lenses EYL-GULF274
LED Lighting Lenses LD COLL Bare FL=6.25mm DIA=6.4mm

LED Lighting Lenses LD COLL Bare FL=6.25mm DIA=6.4mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number EYL-GULF274-ND EYL-GULF274
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 3-2316510-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8795933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 6.5mm
Lead Length 6.5 mm (0.2559 inch)
View Details