Panasonic Optics - Lenses EYL-GUFB506A

Description
WL=1260-1625NM, FL=0.63MM?1.0MM
Request a Quote Datasheet
Description
WL=1260-1625NM, FL=0.63MM?1.0MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - EYL-GUFB506A-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
EYL-GUFB506A-ND
Optics - Lenses EYL-GUFB506A-ND
WL=1260-1625NM, FL=0.63MM?1.0MM

WL=1260-1625NM, FL=0.63MM?1.0MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
EYL-GUFB506A
LED Lighting Lenses EYL-GUFB506A
LED Lighting Lenses CPLG Lens Bare FL=0.63mm DIA=1mm

LED Lighting Lenses CPLG Lens Bare FL=0.63mm DIA=1mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number EYL-GUFB506A-ND EYL-GUFB506A
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 1810733 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LEDs - Spacers, Standoffs - 36-7032-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details