Panasonic Optics - Lenses EYL-GMFA265AR

Description
WL=1260-1625NM, FL=3.02MMDIA=3.0
Request a Quote Datasheet
Description
WL=1260-1625NM, FL=3.02MMDIA=3.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - EYL-GMFA265AR-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
EYL-GMFA265AR-ND
Optics - Lenses EYL-GMFA265AR-ND
WL=1260-1625NM, FL=3.02MMDIA=3.0

WL=1260-1625NM, FL=3.02MMDIA=3.0

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
EYL-GMFA265AR
LED Lighting Lenses EYL-GMFA265AR
LED Lighting Lenses Fiber COLL w/Holder FL=3.02mm DIA=3mm

LED Lighting Lenses Fiber COLL w/Holder FL=3.02mm DIA=3mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number EYL-GMFA265AR-ND EYL-GMFA265AR
Product Name Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213699-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 8796273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 50.12 x 10 x 24.6mm
Lead Length 24.6 mm (0.9685 inch)
View Details