Panasonic Thermal Interface Film, Pgs, 100Um; Thermal Conductivity Panasonic EYGS182310

Description
THERMAL INTERFACE FILM, PGS, 100UM; Thermal Conductivity:700W/m. K; Conductive Material:Graphite Sheet; Thickness:100µm; Thermal Impedance:-; Dielectric Strength:-; External Length:230mm; External Width:180mm; Product Range:EYG RoHS Compliant: Yes
Datasheet
Description
THERMAL INTERFACE FILM, PGS, 100UM; Thermal Conductivity:700W/m. K; Conductive Material:Graphite Sheet; Thickness:100µm; Thermal Impedance:-; Dielectric Strength:-; External Length:230mm; External Width:180mm; Product Range:EYG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Interface Film, Pgs, 100Um; Thermal Conductivity Panasonic - 89Y7282 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Interface Film, Pgs, 100Um; Thermal Conductivity Panasonic
89Y7282
Thermal Interface Film, Pgs, 100Um; Thermal Conductivity Panasonic 89Y7282
THERMAL INTERFACE FILM, PGS, 100UM; Thermal Conductivity:700W/m. K; Conductive Material:Graphite Sheet; Thickness:100µm; Thermal Impedance:-; Dielectric Strength:-; External Length:230mm; External Width:180mm; Product Range:EYG RoHS Compliant: Yes

THERMAL INTERFACE FILM, PGS, 100UM; Thermal Conductivity:700W/m.K; Conductive Material:Graphite Sheet; Thickness:100µm; Thermal Impedance:-; Dielectric Strength:-; External Length:230mm; External Width:180mm; Product Range:EYG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 89Y7282
Product Name Thermal Interface Film, Pgs, 100Um; Thermal Conductivity Panasonic
Thermal Conductivity 700 W/m-K (404 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Form / Shape 4ft Lengths; Gap Filler, Foam in Place Gasket
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Thermally Conductive Epoxy Features Long Working Life - EP29LPAO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details