Panasonic Thermal Interface Material, 148X158Mm; Thermal Conductivity Panasonic EYGS1516ZLSB

Description
THERMAL INTERFACE MATERIAL, 148X158MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:158mm; External Width:148mm; Product Range:EYGS RoHS Compliant: Yes
Datasheet
Description
THERMAL INTERFACE MATERIAL, 148X158MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:158mm; External Width:148mm; Product Range:EYGS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Interface Material, 148X158Mm; Thermal Conductivity Panasonic - 13AC3510 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Interface Material, 148X158Mm; Thermal Conductivity Panasonic
13AC3510
Thermal Interface Material, 148X158Mm; Thermal Conductivity Panasonic 13AC3510
THERMAL INTERFACE MATERIAL, 148X158MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:158mm; External Width:148mm; Product Range:EYGS RoHS Compliant: Yes

THERMAL INTERFACE MATERIAL, 148X158MM; Thermal Conductivity:400W/m.K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:158mm; External Width:148mm; Product Range:EYGS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 13AC3510
Product Name Thermal Interface Material, 148X158Mm; Thermal Conductivity Panasonic
Thermal Conductivity 400 W/m-K (231 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data