The Thermal Interface Material, part number 13AC3509, is a graphite sheet designed for effective thermal management in electronic devices. It features a thermal conductivity range of 200 to 400 W/m¬?K in the X-Y direction and 28 W/m¬?K in the Z direction, with a thermal resistance of 0.2 K¬?cm¬=/W at 600 kPa. The material is highly compressible, allowing for over 40% compression, which helps reduce thermal resistance by conforming to uneven surfaces. It operates effectively within a temperature range of -55 to 400 °C and is RoHS compliant. This product is suitable for applications such as power modules, inverters, automotive components, and medical equipment, providing a reliable solution for heat transfer without the complications associated with grease or phase change materials.
THERMAL INTERFACE MATERIAL, 140X308MM; Thermal Conductivity:400W/m.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermal Compounds and Thermal Interface Materials |
| Product Number | 13AC3509 |
| Product Name | Thermal Interface Material, 140X308Mm; Thermal Conductivity Panasonic |
| Thermal Conductivity | 400 W/m-K (231 BTU-ft/hr-ft²-F) |