Panasonic Thermal Interface Film, Pgs, 100Um; Thermal Conductivity Panasonic EYGS121810

Description
THERMAL INTERFACE FILM, PGS, 100UM; Thermal Conductivity:700W/m. K; Conductive Material:Graphite Sheet; Thickness:100µm; Thermal Impedance:-; Dielectric Strength:-; External Length:180mm; External Width:115mm; Product Range:EYG RoHS Compliant: Yes
Datasheet
Description
THERMAL INTERFACE FILM, PGS, 100UM; Thermal Conductivity:700W/m. K; Conductive Material:Graphite Sheet; Thickness:100µm; Thermal Impedance:-; Dielectric Strength:-; External Length:180mm; External Width:115mm; Product Range:EYG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Interface Film, Pgs, 100Um; Thermal Conductivity Panasonic - 89Y7273 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Interface Film, Pgs, 100Um; Thermal Conductivity Panasonic
89Y7273
Thermal Interface Film, Pgs, 100Um; Thermal Conductivity Panasonic 89Y7273
THERMAL INTERFACE FILM, PGS, 100UM; Thermal Conductivity:700W/m. K; Conductive Material:Graphite Sheet; Thickness:100µm; Thermal Impedance:-; Dielectric Strength:-; External Length:180mm; External Width:115mm; Product Range:EYG RoHS Compliant: Yes

THERMAL INTERFACE FILM, PGS, 100UM; Thermal Conductivity:700W/m.K; Conductive Material:Graphite Sheet; Thickness:100µm; Thermal Impedance:-; Dielectric Strength:-; External Length:180mm; External Width:115mm; Product Range:EYG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 89Y7273
Product Name Thermal Interface Film, Pgs, 100Um; Thermal Conductivity Panasonic
Thermal Conductivity 700 W/m-K (404 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Fiber Thermal Pad for Communication and Power Equipment - CSF35 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Flexible, Two Component Silver Conductive Epoxy - EP21TDCSFL - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Die Bonding Adhesives; Optional Premixed and Frozen; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details
Thermal Pads - 607037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Use Temperature 356 F (180 C)
Thermal Conductivity 3.5 W/m-K (2.02 BTU-ft/hr-ft²-F)
View Details