Panasonic Pyrolyt Graphite Interface Sheet Pgs; Thermal Conductivity Panasonic EYGS121807

Description
PYROLYT GRAPHITE INTERFACE SHEET PGS; Thermal Conductivity:950W/m. K; Conductive Material:-; Thickness:0.07mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:-; Product Range:EYGx Series; SVHC:No SVHC RoHS Compliant: Yes
Description
PYROLYT GRAPHITE INTERFACE SHEET PGS; Thermal Conductivity:950W/m. K; Conductive Material:-; Thickness:0.07mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:-; Product Range:EYGx Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pyrolyt Graphite Interface Sheet Pgs; Thermal Conductivity Panasonic - 38AJ1697 - Newark, An Avnet Company
Chicago, IL, United States
Pyrolyt Graphite Interface Sheet Pgs; Thermal Conductivity Panasonic
38AJ1697
Pyrolyt Graphite Interface Sheet Pgs; Thermal Conductivity Panasonic 38AJ1697
PYROLYT GRAPHITE INTERFACE SHEET PGS; Thermal Conductivity:950W/m. K; Conductive Material:-; Thickness:0.07mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:-; Product Range:EYGx Series; SVHC:No SVHC RoHS Compliant: Yes

PYROLYT GRAPHITE INTERFACE SHEET PGS; Thermal Conductivity:950W/m.K; Conductive Material:-; Thickness:0.07mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:-; Product Range:EYGx Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 38AJ1697
Product Name Pyrolyt Graphite Interface Sheet Pgs; Thermal Conductivity Panasonic
Thermal Conductivity 950 W/m-K (549 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat sink grease passed 1000 hours high temperature test for LED - SG560-40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Grease, Paste
Industry Electronics
Use Temperature ? to 302 F (? to 150 C)
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Two Component, Thermally Conductive - EP21ANHT - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Optional Premixed and Frozen; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details