Panasonic Thermal Interface Material, 88X120Mm; Thermal Conductivity Panasonic EYGS0912ZLGD

Description
THERMAL INTERFACE MATERIAL, 88X120MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:120mm; External Width:88mm; Product Range:EYGS RoHS Compliant: Yes
Datasheet
Description
THERMAL INTERFACE MATERIAL, 88X120MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:120mm; External Width:88mm; Product Range:EYGS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Interface Material, 88X120Mm; Thermal Conductivity Panasonic - 13AC3490 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Interface Material, 88X120Mm; Thermal Conductivity Panasonic
13AC3490
Thermal Interface Material, 88X120Mm; Thermal Conductivity Panasonic 13AC3490
THERMAL INTERFACE MATERIAL, 88X120MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:120mm; External Width:88mm; Product Range:EYGS RoHS Compliant: Yes

THERMAL INTERFACE MATERIAL, 88X120MM; Thermal Conductivity:400W/m.K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:120mm; External Width:88mm; Product Range:EYGS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 13AC3490
Product Name Thermal Interface Material, 88X120Mm; Thermal Conductivity Panasonic
Thermal Conductivity 400 W/m-K (231 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Two Component, Thermally Conductive Epoxy - EP21TDC-2AN - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Optional Premixed and Frozen; Grease, Paste; Gap Filler, Foam in Place Gasket
View Details
High Thermal Conductivity Non-Silicone Greases - SARCON® SG-50NS and SG-60NS - Fujipoly® America Corp.
Specs
Form / Shape Grease, Paste
Industry Electronics
Thermal Conductivity 5 to 6 W/m-K (2.89 to 3.47 BTU-ft/hr-ft²-F)
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details