Panasonic Thermal Interface Material, 27X51Mm; Thermal Conductivity Panasonic EYGS0305ZLSM

Description
THERMAL INTERFACE MATERIAL, 27X51MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:51mm; External Width:27mm; Product Range:EYGS RoHS Compliant: Yes
Datasheet
Description
THERMAL INTERFACE MATERIAL, 27X51MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:51mm; External Width:27mm; Product Range:EYGS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Interface Material, 27X51Mm; Thermal Conductivity Panasonic - 13AC3455 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Interface Material, 27X51Mm; Thermal Conductivity Panasonic
13AC3455
Thermal Interface Material, 27X51Mm; Thermal Conductivity Panasonic 13AC3455
THERMAL INTERFACE MATERIAL, 27X51MM; Thermal Conductivity:400W/m. K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:51mm; External Width:27mm; Product Range:EYGS RoHS Compliant: Yes

THERMAL INTERFACE MATERIAL, 27X51MM; Thermal Conductivity:400W/m.K; Conductive Material:Graphite Sheet; Thickness:200µm; Thermal Impedance:-; Dielectric Strength:-; External Length:51mm; External Width:27mm; Product Range:EYGS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 13AC3455
Product Name Thermal Interface Material, 27X51Mm; Thermal Conductivity Panasonic
Thermal Conductivity 400 W/m-K (231 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data