Panasonic Thermal Interface Film, Pgs, 40Um; Thermal Conductivity Panasonic EYGA091204F

Description
THERMAL INTERFACE FILM, PGS, 40UM; Thermal Conductivity:1350W/m .K; Conductive Material:Graphite Sheet; Thickness:40µm; Thermal Impedance:-; Dielectric Strength:-; External Length:115mm; External Width:90mm; Product Range:EYG Series; RoHS Compliant: Yes
Description
THERMAL INTERFACE FILM, PGS, 40UM; Thermal Conductivity:1350W/m .K; Conductive Material:Graphite Sheet; Thickness:40µm; Thermal Impedance:-; Dielectric Strength:-; External Length:115mm; External Width:90mm; Product Range:EYG Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermal Interface Film, Pgs, 40Um; Thermal Conductivity Panasonic - 90Y9961 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Interface Film, Pgs, 40Um; Thermal Conductivity Panasonic
90Y9961
Thermal Interface Film, Pgs, 40Um; Thermal Conductivity Panasonic 90Y9961
THERMAL INTERFACE FILM, PGS, 40UM; Thermal Conductivity:1350W/m .K; Conductive Material:Graphite Sheet; Thickness:40µm; Thermal Impedance:-; Dielectric Strength:-; External Length:115mm; External Width:90mm; Product Range:EYG Series; RoHS Compliant: Yes

THERMAL INTERFACE FILM, PGS, 40UM; Thermal Conductivity:1350W/m.K; Conductive Material:Graphite Sheet; Thickness:40µm; Thermal Impedance:-; Dielectric Strength:-; External Length:115mm; External Width:90mm; Product Range:EYG Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 90Y9961
Product Name Thermal Interface Film, Pgs, 40Um; Thermal Conductivity Panasonic
Thermal Conductivity 1350 W/m-K (780 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Electronics
Features Flame Retardant; UL Rating
View Details
Thermal conductive insulating material with high breakdown resistance for power batteries - SC2000FG - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Thin Film, Low Hardness - SARCON ® QR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0335 inch (0.3000 to 0.8500 mm)
Industry Electronics; Semiconductors, IC's
View Details