Panasonic Thermal Pad, Graphite, 150X150X1Mm; Thickness Panasonic EYG-TF0F0A10A

Description
THERMAL PAD, GRAPHITE, 150X150X1MM; Thickness:1mm; Conductive Material:Graphite Sheet; Thermal Conductivity:13W/m.K ; Thermal Impedance:-; Volume Resistivity:400000oh m-cm; External Length:150mm; External Width:150mm RoHS Compliant: Yes
Datasheet
Description
THERMAL PAD, GRAPHITE, 150X150X1MM; Thickness:1mm; Conductive Material:Graphite Sheet; Thermal Conductivity:13W/m.K ; Thermal Impedance:-; Volume Resistivity:400000oh m-cm; External Length:150mm; External Width:150mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Pad, Graphite, 150X150X1Mm; Thickness Panasonic - 39AH7158 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, Graphite, 150X150X1Mm; Thickness Panasonic
39AH7158
Thermal Pad, Graphite, 150X150X1Mm; Thickness Panasonic 39AH7158
THERMAL PAD, GRAPHITE, 150X150X1MM; Thickness:1mm; Conductive Material:Graphite Sheet; Thermal Conductivity:13W/m.K ; Thermal Impedance:-; Volume Resistivity:400000oh m-cm; External Length:150mm; External Width:150mm RoHS Compliant: Yes

THERMAL PAD, GRAPHITE, 150X150X1MM; Thickness:1mm; Conductive Material:Graphite Sheet; Thermal Conductivity:13W/m.K; Thermal Impedance:-; Volume Resistivity:400000ohm-cm; External Length:150mm; External Width:150mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 39AH7158
Product Name Thermal Pad, Graphite, 150X150X1Mm; Thickness Panasonic
Thermal Conductivity 13 W/m-K (7.51 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Customized high quality phase change TIMs - SP205A-60 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Toughened, two component epoxy for bonding, sealing and coating - Supreme 34AO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Grease, Paste
View Details
Thermal Pads - 625765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 3 W/m-K (1.73 BTU-ft/hr-ft²-F)
View Details