Panasonic Thermal Pad, Graphite, 140X140X2Mm; Thickness Panasonic EYG-TE0E0A20A

Description
THERMAL PAD, GRAPHITE, 140X140X2MM; Thickness:2mm; Conductive Material:Graphite Sheet; Thermal Conductivity:13W/m.K ; Thermal Impedance:-; Volume Resistivity:400000oh m-cm; External Length:140mm; External Width:140mm RoHS Compliant: Yes
Datasheet
Description
THERMAL PAD, GRAPHITE, 140X140X2MM; Thickness:2mm; Conductive Material:Graphite Sheet; Thermal Conductivity:13W/m.K ; Thermal Impedance:-; Volume Resistivity:400000oh m-cm; External Length:140mm; External Width:140mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Pad, Graphite, 140X140X2Mm; Thickness Panasonic - 39AH7154 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, Graphite, 140X140X2Mm; Thickness Panasonic
39AH7154
Thermal Pad, Graphite, 140X140X2Mm; Thickness Panasonic 39AH7154
THERMAL PAD, GRAPHITE, 140X140X2MM; Thickness:2mm; Conductive Material:Graphite Sheet; Thermal Conductivity:13W/m.K ; Thermal Impedance:-; Volume Resistivity:400000oh m-cm; External Length:140mm; External Width:140mm RoHS Compliant: Yes

THERMAL PAD, GRAPHITE, 140X140X2MM; Thickness:2mm; Conductive Material:Graphite Sheet; Thermal Conductivity:13W/m.K; Thermal Impedance:-; Volume Resistivity:400000ohm-cm; External Length:140mm; External Width:140mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 39AH7154
Product Name Thermal Pad, Graphite, 140X140X2Mm; Thickness Panasonic
Thermal Conductivity 13 W/m-K (7.51 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

High thermal conductivity adhesive silicone thermal pads - SF600G - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Biocompatible, Non-Drip Epoxy Resists Repeated Sterilizations - EP3HTND-2Med Black - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Grease, Paste
View Details
Thermal Pads - 1225183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
View Details