Panasonic Fans, Thermal Management - Thermal - Pads, Sheets EYG-S121804

Description
Win Source Part Number: 1058122-EYG-S121804 Category: Fans, Thermal Management>Thermal - Pads, Sheets Series: PGS Type: Graphite-Pad, Sheet Color: Gray Package: Bulk Usage: In-Plane Heat Transfer Standard Package: 10 Thickness: 0.0016" (0.040mm) Outline: 180.00mm x 115.00mm Material: Graphite Shape: Rectangular Thermal Conductivity: 400W/m-K Alternative Parts (Cross-Reference): EYG-S121804EYGS12180 4; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8545.90.4000 Mfr: Panasonic Electronic Components Other Names: P19081,EYGS121804 Base Product Number: EYG-S1218 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1058122-EYG-S121804 Category: Fans, Thermal Management>Thermal - Pads, Sheets Series: PGS Type: Graphite-Pad, Sheet Color: Gray Package: Bulk Usage: In-Plane Heat Transfer Standard Package: 10 Thickness: 0.0016" (0.040mm) Outline: 180.00mm x 115.00mm Material: Graphite Shape: Rectangular Thermal Conductivity: 400W/m-K Alternative Parts (Cross-Reference): EYG-S121804EYGS12180 4; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8545.90.4000 Mfr: Panasonic Electronic Components Other Names: P19081,EYGS121804 Base Product Number: EYG-S1218 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Thermal - Pads, Sheets - 1058122-EYG-S121804 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Pads, Sheets
1058122-EYG-S121804
Fans, Thermal Management - Thermal - Pads, Sheets 1058122-EYG-S121804
Win Source Part Number: 1058122-EYG-S121804 Category: Fans, Thermal Management>Thermal - Pads, Sheets Series: PGS Type: Graphite-Pad, Sheet Color: Gray Package: Bulk Usage: In-Plane Heat Transfer Standard Package: 10 Thickness: 0.0016" (0.040mm) Outline: 180.00mm x 115.00mm Material: Graphite Shape: Rectangular Thermal Conductivity: 400W/m-K Alternative Parts (Cross-Reference): EYG-S121804EYGS12180 4; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8545.90.4000 Mfr: Panasonic Electronic Components Other Names: P19081,EYGS121804 Base Product Number: EYG-S1218 Product Status: Not For New Designs

Win Source Part Number: 1058122-EYG-S121804
Category: Fans, Thermal Management>Thermal - Pads, Sheets
Series: PGS
Type: Graphite-Pad, Sheet
Color: Gray
Package: Bulk
Usage: In-Plane Heat Transfer
Standard Package: 10
Thickness: 0.0016" (0.040mm)
Outline: 180.00mm x 115.00mm
Material: Graphite
Shape: Rectangular
Thermal Conductivity: 400W/m-K
Alternative Parts (Cross-Reference): EYG-S121804EYGS121804;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8545.90.4000
Mfr: Panasonic Electronic Components
Other Names: P19081,EYGS121804
Base Product Number: EYG-S1218
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Cooling Fans
Product Number 1058122-EYG-S121804
Product Name Fans, Thermal Management - Thermal - Pads, Sheets
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 141LT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.2 SCFM (126 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 1444122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.7 m³/hr)
Blower/Fan Type Axial Fan
View Details