Panasonic Thermal Graphite Sheet, 0.1Mm Thick; Thermal Conductivity Panasonic EYG-S091210

Description
THERMAL GRAPHITE SHEET, 0.1MM THICK; Thermal Conductivity:700W/m. K; Conductive Material:Graphite Sheet; Thickness:100µm; Thermal Impedance:-; Dielectric Strength:-; External Length:115mm; External Width:90mm; Product Range:EYG SeriesRoHS Compliant: Yes
Datasheet
Description
THERMAL GRAPHITE SHEET, 0.1MM THICK; Thermal Conductivity:700W/m. K; Conductive Material:Graphite Sheet; Thickness:100µm; Thermal Impedance:-; Dielectric Strength:-; External Length:115mm; External Width:90mm; Product Range:EYG SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Graphite Sheet, 0.1Mm Thick; Thermal Conductivity Panasonic - 52W8389 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Graphite Sheet, 0.1Mm Thick; Thermal Conductivity Panasonic
52W8389
Thermal Graphite Sheet, 0.1Mm Thick; Thermal Conductivity Panasonic 52W8389
THERMAL GRAPHITE SHEET, 0.1MM THICK; Thermal Conductivity:700W/m. K; Conductive Material:Graphite Sheet; Thickness:100µm; Thermal Impedance:-; Dielectric Strength:-; External Length:115mm; External Width:90mm; Product Range:EYG SeriesRoHS Compliant: Yes

THERMAL GRAPHITE SHEET, 0.1MM THICK; Thermal Conductivity:700W/m.K; Conductive Material:Graphite Sheet; Thickness:100µm; Thermal Impedance:-; Dielectric Strength:-; External Length:115mm; External Width:90mm; Product Range:EYG SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 52W8389
Product Name Thermal Graphite Sheet, 0.1Mm Thick; Thermal Conductivity Panasonic
Thermal Conductivity 700 W/m-K (404 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-85 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste
Use Temperature 32 to 450 F (0 to 232 C)
View Details
Two Component, Low Viscosity Epoxy Features Outstanding Chemical Resistance - EP62-1BF - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details