Panasonic Pyrolytic Graphite Thermal Insulator Pgs; Thermal Conductivity Panasonic EYG-A121807M

Description
PYROLYTIC GRAPHITE THERMAL INSULATOR PGS; Thermal Conductivity:1000W/m .K; Conductive Material:Graphite Sheet; Thickness:70µm; Thermal Impedance:-; Dielectric Strength:-; External Length:180mm; External Width:115mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PYROLYTIC GRAPHITE THERMAL INSULATOR PGS; Thermal Conductivity:1000W/m .K; Conductive Material:Graphite Sheet; Thickness:70µm; Thermal Impedance:-; Dielectric Strength:-; External Length:180mm; External Width:115mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrolytic Graphite Thermal Insulator Pgs; Thermal Conductivity Panasonic - 74R7603 - Newark, An Avnet Company
Chicago, IL, United States
Pyrolytic Graphite Thermal Insulator Pgs; Thermal Conductivity Panasonic
74R7603
Pyrolytic Graphite Thermal Insulator Pgs; Thermal Conductivity Panasonic 74R7603
PYROLYTIC GRAPHITE THERMAL INSULATOR PGS; Thermal Conductivity:1000W/m .K; Conductive Material:Graphite Sheet; Thickness:70µm; Thermal Impedance:-; Dielectric Strength:-; External Length:180mm; External Width:115mm; Product Range:- RoHS Compliant: Yes

PYROLYTIC GRAPHITE THERMAL INSULATOR PGS; Thermal Conductivity:1000W/m.K; Conductive Material:Graphite Sheet; Thickness:70µm; Thermal Impedance:-; Dielectric Strength:-; External Length:180mm; External Width:115mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 74R7603
Product Name Pyrolytic Graphite Thermal Insulator Pgs; Thermal Conductivity Panasonic
Thermal Conductivity 1000 W/m-K (578 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - NH Nonhardening - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 410 F (0 to 210 C)
View Details
Thermal Pads - 625760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1.6 W/m-K (0.9245 BTU-ft/hr-ft²-F)
View Details
Electrically Conductive Die Attach Adhesive Has Very High Thermal Conductivity - EP3HTSDA-1 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid; Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details