Panasonic Pyrolytic Graphite Thermal Insulator Pgs; Thermal Conductivity Panasonic EYG-A091207V

Description
PYROLYTIC GRAPHITE THERMAL INSULATOR PGS; Thermal Conductivity:950W/m. K; Conductive Material:Graphite Sheet; Thickness:70µm; Thermal Impedance:-; Dielectric Strength:-; External Length:115mm; External Width:90mm; Product Range:- RoHS Compliant: Yes
Description
PYROLYTIC GRAPHITE THERMAL INSULATOR PGS; Thermal Conductivity:950W/m. K; Conductive Material:Graphite Sheet; Thickness:70µm; Thermal Impedance:-; Dielectric Strength:-; External Length:115mm; External Width:90mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pyrolytic Graphite Thermal Insulator Pgs; Thermal Conductivity Panasonic - 74R7593 - Newark, An Avnet Company
Chicago, IL, United States
Pyrolytic Graphite Thermal Insulator Pgs; Thermal Conductivity Panasonic
74R7593
Pyrolytic Graphite Thermal Insulator Pgs; Thermal Conductivity Panasonic 74R7593
PYROLYTIC GRAPHITE THERMAL INSULATOR PGS; Thermal Conductivity:950W/m. K; Conductive Material:Graphite Sheet; Thickness:70µm; Thermal Impedance:-; Dielectric Strength:-; External Length:115mm; External Width:90mm; Product Range:- RoHS Compliant: Yes

PYROLYTIC GRAPHITE THERMAL INSULATOR PGS; Thermal Conductivity:950W/m.K; Conductive Material:Graphite Sheet; Thickness:70µm; Thermal Impedance:-; Dielectric Strength:-; External Length:115mm; External Width:90mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 74R7593
Product Name Pyrolytic Graphite Thermal Insulator Pgs; Thermal Conductivity Panasonic
Thermal Conductivity 950 W/m-K (549 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Form / Shape 4ft Lengths; Gap Filler, Foam in Place Gasket
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
One component, high temperature resistant epoxy system for bonding and sealing - EP17HTDA-1 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid; Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details