Panasonic Inductor, Common Mode, 90Ohm, 20%, Smd; Rated Current Panasonic EXCX4CE900U

Description
INDUCTOR, COMMON MODE, 90OHM, 20%, SMD; Rated Current:100mA; Inductance:-; Product Range:EXCX4CE Series; Impedance:90ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, COMMON MODE, 90OHM, 20%, SMD; Rated Current:100mA; Inductance:-; Product Range:EXCX4CE Series; Impedance:90ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Common Mode, 90Ohm, 20%, Smd; Rated Current Panasonic - 86Y0297 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Common Mode, 90Ohm, 20%, Smd; Rated Current Panasonic
86Y0297
Inductor, Common Mode, 90Ohm, 20%, Smd; Rated Current Panasonic 86Y0297
INDUCTOR, COMMON MODE, 90OHM, 20%, SMD; Rated Current:100mA; Inductance:-; Product Range:EXCX4CE Series; Impedance:90ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

INDUCTOR, COMMON MODE, 90OHM, 20%, SMD; Rated Current:100mA; Inductance:-; Product Range:EXCX4CE Series; Impedance:90ohm; Common Mode Filter Case:0.65mm x 0.5mm x 0.3mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Common Mode Filters - EXCX4CE900U - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Common Mode Filters
EXCX4CE900U
Integrated Circuits (ICs) - Common Mode Filters EXCX4CE900U
Integrated Circuits (ICs) - Common Mode Filters

Integrated Circuits (ICs) - Common Mode Filters

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category EMI Filters and RFI Filters Board Mount EMI Filters and RFI Filters
Product Number 86Y0297 EXCX4CE900U
Product Name Inductor, Common Mode, 90Ohm, 20%, Smd; Rated Current Panasonic Integrated Circuits (ICs) - Common Mode Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609969-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details
2 suppliers
Power Line EMC Filters - RTAN-5050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Power Line Filter Modules - 486-3-109-431-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details