Panasonic Common Mode Filter, 200 Ohm, 0.13A; Dc Current Rating Panasonic EXC24CE201U

Description
COMMON MODE FILTER, 200 OHM, 0.13A; DC Current Rating:130mA; Inductance:-; Product Range:EXC24CE Series; Impedance:200ohm; Product Length:1.25mm; Product Width:1mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 200 OHM, 0.13A; DC Current Rating:130mA; Inductance:-; Product Range:EXC24CE Series; Impedance:200ohm; Product Length:1.25mm; Product Width:1mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 200 Ohm, 0.13A; Dc Current Rating Panasonic - 63W2084 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 200 Ohm, 0.13A; Dc Current Rating Panasonic
63W2084
Common Mode Filter, 200 Ohm, 0.13A; Dc Current Rating Panasonic 63W2084
COMMON MODE FILTER, 200 OHM, 0.13A; DC Current Rating:130mA; Inductance:-; Product Range:EXC24CE Series; Impedance:200ohm; Product Length:1.25mm; Product Width:1mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 200 OHM, 0.13A; DC Current Rating:130mA; Inductance:-; Product Range:EXC24CE Series; Impedance:200ohm; Product Length:1.25mm; Product Width:1mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 63W2084
Product Name Common Mode Filter, 200 Ohm, 0.13A; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
DC Filters - 1-2443554-0 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers