Panasonic Common Mode Filter, 40 Ohm, 0.1A; Dc Current Rating Panasonic EXC14CX400U

Description
COMMON MODE FILTER, 40 OHM, 0.1A; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CX Series; Impedance:40ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 40 OHM, 0.1A; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CX Series; Impedance:40ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 40 Ohm, 0.1A; Dc Current Rating Panasonic - 86Y0298 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 40 Ohm, 0.1A; Dc Current Rating Panasonic
86Y0298
Common Mode Filter, 40 Ohm, 0.1A; Dc Current Rating Panasonic 86Y0298
COMMON MODE FILTER, 40 OHM, 0.1A; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CX Series; Impedance:40ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 40 OHM, 0.1A; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CX Series; Impedance:40ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 86Y0298
Product Name Common Mode Filter, 40 Ohm, 0.1A; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
IEC Filters - 1670445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details