Panasonic Filter, Common Mode, 20R, 0.1A, Smd; Dc Current Rating Panasonic EXC-X4CZ200X

Description
FILTER, COMMON MODE, 20R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXCX4CZ Series; Impedance:20ohm; Product Length:0.65mm; Product Width:0.5mm; Product Height:0.3mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 20R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXCX4CZ Series; Impedance:20ohm; Product Length:0.65mm; Product Width:0.5mm; Product Height:0.3mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 20R, 0.1A, Smd; Dc Current Rating Panasonic - 80Y2973 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 20R, 0.1A, Smd; Dc Current Rating Panasonic
80Y2973
Filter, Common Mode, 20R, 0.1A, Smd; Dc Current Rating Panasonic 80Y2973
FILTER, COMMON MODE, 20R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXCX4CZ Series; Impedance:20ohm; Product Length:0.65mm; Product Width:0.5mm; Product Height:0.3mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE, 20R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXCX4CZ Series; Impedance:20ohm; Product Length:0.65mm; Product Width:0.5mm; Product Height:0.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 80Y2973
Product Name Filter, Common Mode, 20R, 0.1A, Smd; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single-channel common-mode filter with integrated ESD protection network - IP3319CX6,135 - Nexperia B.V.
Specs
Package / Mounting OL-IP3319CX6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5562 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details