Panasonic SMD 39 Ohm 4A Inductor and Choke EXC-ML20A390U

Description
Ferrite Bead 39 Ohm 4A 0805 SMD Tape & Reel Product overview: EXC-ML20A390U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 Ohm, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39 Ohm, 4A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-ML20A390U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ferrite Bead 39 Ohm 4A 0805 SMD Tape & Reel Product overview: EXC-ML20A390U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 Ohm, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39 Ohm, 4A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-ML20A390U can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 01X1683, features a low DC resistance of 0.008 Ohm and a maximum DC current rating of 4A. It is designed in an 0805 case style, making it suitable for compact applications. This component is effective for noise suppression in power lines and high-speed signal lines, facilitating easy layout on printed circuit boards. It is compatible with both flow and reflow soldering processes. The product is RoHS compliant, ensuring it meets environmental standards. Recommended applications include digital equipment, AC adapters, and electronic musical instruments.

Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 01X1683, features a low DC resistance of 0.008 Ohm and a maximum DC current rating of 4A. It is designed in an 0805 case style, making it suitable for compact applications. This component is effective for noise suppression in power lines and high-speed signal lines, facilitating easy layout on printed circuit boards. It is compatible with both flow and reflow soldering processes. The product is RoHS compliant, ensuring it meets environmental standards. Recommended applications include digital equipment, AC adapters, and electronic musical instruments.

Suppliers

Company
Product
Description
Supplier Links
SMD 39 Ohm 4A Inductor and Choke - 841-EXC-ML20A390U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39 Ohm 4A Inductor and Choke
841-EXC-ML20A390U
SMD 39 Ohm 4A Inductor and Choke 841-EXC-ML20A390U
Ferrite Bead 39 Ohm 4A 0805 SMD Tape & Reel Product overview: EXC-ML20A390U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 Ohm, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39 Ohm, 4A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-ML20A390U can be used for catalog matching and distributor lookup.

Ferrite Bead 39 Ohm 4A 0805 SMD Tape & Reel Product overview: EXC-ML20A390U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 Ohm, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39 Ohm, 4A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-ML20A390U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.008Ohm, 4A, 0805; Ferrite Case Style Panasonic - 25M9342 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.008Ohm, 4A, 0805; Ferrite Case Style Panasonic
25M9342
Ferrite Bead, 0.008Ohm, 4A, 0805; Ferrite Case Style Panasonic 25M9342
FERRITE BEAD, 0.008OHM, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:39ohm; DC Current Rating:4A; Product Range:-; DC Resistance Max:0.008ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

FERRITE BEAD, 0.008OHM, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:39ohm; DC Current Rating:4A; Product Range:-; DC Resistance Max:0.008ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.008Ohm, 4A, 0805, Full Reel; Ferrite Case Style Panasonic - 01X1683 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.008Ohm, 4A, 0805, Full Reel; Ferrite Case Style Panasonic
01X1683
Ferrite Bead, 0.008Ohm, 4A, 0805, Full Reel; Ferrite Case Style Panasonic 01X1683
FERRITE BEAD, 0.008OHM, 4A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:39ohm; DC Current Rating:4A; Product Range:-; DC Resistance Max:0.008ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.008OHM, 4A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:39ohm; DC Current Rating:4A; Product Range:-; DC Resistance Max:0.008ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-EXC-ML20A390U 25M9342
Product Name SMD 39 Ohm 4A Inductor and Choke Ferrite Bead, 0.008Ohm, 4A, 0805; Ferrite Case Style Panasonic
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 39 ohms 39 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D22D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details