Panasonic Ferrite Bead, 0.01Ohm, 7A, Radial Leaded; Ferrite Case Style Panasonic EXC-ELSR35S

Description
FERRITE BEAD, 0.01OHM, 7A, RADIAL LEADED; Ferrite Case Style:Radial Leaded; Impedance:50ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:-; Product Width:3.8mm RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.01OHM, 7A, RADIAL LEADED; Ferrite Case Style:Radial Leaded; Impedance:50ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:-; Product Width:3.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.01Ohm, 7A, Radial Leaded; Ferrite Case Style Panasonic - 52W5079 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.01Ohm, 7A, Radial Leaded; Ferrite Case Style Panasonic
52W5079
Ferrite Bead, 0.01Ohm, 7A, Radial Leaded; Ferrite Case Style Panasonic 52W5079
FERRITE BEAD, 0.01OHM, 7A, RADIAL LEADED; Ferrite Case Style:Radial Leaded; Impedance:50ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:-; Product Width:3.8mm RoHS Compliant: Yes

FERRITE BEAD, 0.01OHM, 7A, RADIAL LEADED; Ferrite Case Style:Radial Leaded; Impedance:50ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:-; Product Width:3.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 52W5079
Product Name Ferrite Bead, 0.01Ohm, 7A, Radial Leaded; Ferrite Case Style Panasonic
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads and Chips - BMB1J0200BN3JIT-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details