Panasonic Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic EXC-ELSA39

Description
FERRITE BEAD, 0.01OHM, 7A, AXIAL LEADED; Ferrite Case Style:Axial Leaded; Impedance:80ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:9.3mm; Product Width:- RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.01OHM, 7A, AXIAL LEADED; Ferrite Case Style:Axial Leaded; Impedance:80ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:9.3mm; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic - 55T6192 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic
55T6192
Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic 55T6192
FERRITE BEAD, 0.01OHM, 7A, AXIAL LEADED; Ferrite Case Style:Axial Leaded; Impedance:80ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:9.3mm; Product Width:- RoHS Compliant: Yes

FERRITE BEAD, 0.01OHM, 7A, AXIAL LEADED; Ferrite Case Style:Axial Leaded; Impedance:80ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:9.3mm; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 55T6192
Product Name Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic
Impedance 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33uH 25MHz 0.33A Inductor and Choke - 71-0603HL-331XJRC - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multilayer Ferrite Bead
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176492-8 - TE Connectivity
Specs
Impedance 500 ohms
DCR 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers