Panasonic Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic EXC-ELSA35V

Description
FERRITE BEAD, 0.01OHM, 7A, AXIAL LEADED; Ferrite Case Style:Axial Leaded; Impedance:50ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:5.3mm; Product Width:- RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.01OHM, 7A, AXIAL LEADED; Ferrite Case Style:Axial Leaded; Impedance:50ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:5.3mm; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic - 52W5077 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic
52W5077
Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic 52W5077
FERRITE BEAD, 0.01OHM, 7A, AXIAL LEADED; Ferrite Case Style:Axial Leaded; Impedance:50ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:5.3mm; Product Width:- RoHS Compliant: Yes

FERRITE BEAD, 0.01OHM, 7A, AXIAL LEADED; Ferrite Case Style:Axial Leaded; Impedance:50ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:5.3mm; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 52W5077
Product Name Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.7A Inductor and Choke - 71-0603CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers