Panasonic Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic EXC-ELSA35

Description
FERRITE BEAD, 0.01OHM, 7A, AXIAL LEADED; Ferrite Case Style:Axial Leaded; Impedance:50ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:5.3mm; Product Width:- RoHS Compliant: Yes
Description
FERRITE BEAD, 0.01OHM, 7A, AXIAL LEADED; Ferrite Case Style:Axial Leaded; Impedance:50ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:5.3mm; Product Width:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 55T6191, features a DC resistance of 0.01 ohms and a maximum DC current rating of 7A. It is designed for the reduction of high-frequency noise, making it suitable for applications in digital equipment, including PCs, printers, and communication devices. The component is RoHS compliant and comes in an axial leaded configuration, which is compatible with automatic insertion machines. The product dimensions are 5.3mm in length, with a ferrite case style that supports effective noise filtering. This ferrite bead is particularly useful in environments where EMI suppression is critical.

Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number 55T6191, features a DC resistance of 0.01 ohms and a maximum DC current rating of 7A. It is designed for the reduction of high-frequency noise, making it suitable for applications in digital equipment, including PCs, printers, and communication devices. The component is RoHS compliant and comes in an axial leaded configuration, which is compatible with automatic insertion machines. The product dimensions are 5.3mm in length, with a ferrite case style that supports effective noise filtering. This ferrite bead is particularly useful in environments where EMI suppression is critical.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic - 55T6191 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic
55T6191
Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic 55T6191
FERRITE BEAD, 0.01OHM, 7A, AXIAL LEADED; Ferrite Case Style:Axial Leaded; Impedance:50ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:5.3mm; Product Width:- RoHS Compliant: Yes

FERRITE BEAD, 0.01OHM, 7A, AXIAL LEADED; Ferrite Case Style:Axial Leaded; Impedance:50ohm; DC Current Rating:7A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Product Length:5.3mm; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 55T6191
Product Name Ferrite Bead, 0.01Ohm, 7A, Axial Leaded; Ferrite Case Style Panasonic
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176749-3 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0250 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers