Panasonic SMD 2A 100MHz Inductor and Choke EXC-CL3216U1

Description
Ferrite Bead 25Ω 2A 1206 SMD 100MHz Product overview: EXC-CL3216U1 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-CL3216U1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Bead 25Ω 2A 1206 SMD 100MHz Product overview: EXC-CL3216U1 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-CL3216U1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2A 100MHz Inductor and Choke - 841-EXC-CL3216U1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 100MHz Inductor and Choke
841-EXC-CL3216U1
SMD 2A 100MHz Inductor and Choke 841-EXC-CL3216U1
Ferrite Bead 25Ω 2A 1206 SMD 100MHz Product overview: EXC-CL3216U1 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-CL3216U1 can be used for catalog matching and distributor lookup.

Ferrite Bead 25Ω 2A 1206 SMD 100MHz Product overview: EXC-CL3216U1 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-CL3216U1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.05Ohm, 2A, 1206; Ferrite Case Style Panasonic - 25M9338 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.05Ohm, 2A, 1206; Ferrite Case Style Panasonic
25M9338
Ferrite Bead, 0.05Ohm, 2A, 1206; Ferrite Case Style Panasonic 25M9338
FERRITE BEAD, 0.05OHM, 2A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:25ohm; DC Current Rating:2A; Product Range:-; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.05OHM, 2A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:25ohm; DC Current Rating:2A; Product Range:-; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-EXC-CL3216U1 25M9338
Product Name SMD 2A 100MHz Inductor and Choke Ferrite Bead, 0.05Ohm, 2A, 1206; Ferrite Case Style Panasonic
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Impedance 25 ohms 25 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data