Panasonic SMD 470pF 50V 2A EMI RFI Filter EXC-CET471U

Description
EMI Filter, 470pF, 50V, 2A, 1807 SMD Product overview: EXC-CET471U from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 470pF, 50V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EXC-CET471U can be used for catalog matching and distributor lookup.
Request a Quote
Description
EMI Filter, 470pF, 50V, 2A, 1807 SMD Product overview: EXC-CET471U from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 470pF, 50V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EXC-CET471U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 470pF 50V 2A EMI RFI Filter - 835-EXC-CET471U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470pF 50V 2A EMI RFI Filter
835-EXC-CET471U
SMD 470pF 50V 2A EMI RFI Filter 835-EXC-CET471U
EMI Filter, 470pF, 50V, 2A, 1807 SMD Product overview: EXC-CET471U from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 470pF, 50V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EXC-CET471U can be used for catalog matching and distributor lookup.

EMI Filter, 470pF, 50V, 2A, 1807 SMD Product overview: EXC-CET471U from Panasonic is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V, 2A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 470pF, 50V, 2A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EXC-CET471U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 835-EXC-CET471U
Product Name SMD 470pF 50V 2A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX268BENG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 140 kHz
View Details
1030MHz 50Ohm EMI RFI Filter - 844-880367 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details