Chip bead core for power lines in 0603 size (1.6×0.8×0.8 mm) with 60 Ω impedance at 100 MHz, rated for 1000 mA DC current and maximum DC resistance of 0.07 Ω, operating within a temperature range of -25 °C to +85 °C, constructed with ferrite core and plated electrodes, and packaged in embossed carrier taping.
Ferrite Bead 60R 1A 100MHz 0603 SMD Tape & Reel Product overview: EXC-3BP600H from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100MHz, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-3BP600H can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 841-EXC-3BP600H |
| Product Name | SMD 1A 100MHz Inductor and Choke |
| Core Material | Ferrite |