Panasonic Filter, Common Mode, 0.25A, Surface Mount-Smd; Dc Current Rating Panasonic EXC-34CE900U

Description
FILTER, COMMON MODE, 0.25A, SURFACE MOUNT-SMD; DC Current Rating:250mA; Inductance:-; Product Range:EXC-34CE Series; Impedance:90ohm; Common Mode Filter Case:2mm x 1.25mm x 0.5mm; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 0.25A, SURFACE MOUNT-SMD; DC Current Rating:250mA; Inductance:-; Product Range:EXC-34CE Series; Impedance:90ohm; Common Mode Filter Case:2mm x 1.25mm x 0.5mm; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 0.25A, Surface Mount-Smd; Dc Current Rating Panasonic - 68X2025 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 0.25A, Surface Mount-Smd; Dc Current Rating Panasonic
68X2025
Filter, Common Mode, 0.25A, Surface Mount-Smd; Dc Current Rating Panasonic 68X2025
FILTER, COMMON MODE, 0.25A, SURFACE MOUNT-SMD; DC Current Rating:250mA; Inductance:-; Product Range:EXC-34CE Series; Impedance:90ohm; Common Mode Filter Case:2mm x 1.25mm x 0.5mm; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

FILTER, COMMON MODE, 0.25A, SURFACE MOUNT-SMD; DC Current Rating:250mA; Inductance:-; Product Range:EXC-34CE Series; Impedance:90ohm; Common Mode Filter Case:2mm x 1.25mm x 0.5mm; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site
Filter, Common Mode, 0.25A, Surface Mount-Smd; Dc Current Rating Panasonic - 68X2026 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 0.25A, Surface Mount-Smd; Dc Current Rating Panasonic
68X2026
Filter, Common Mode, 0.25A, Surface Mount-Smd; Dc Current Rating Panasonic 68X2026
FILTER, COMMON MODE, 0.25A, SURFACE MOUNT-SMD; DC Current Rating:250mA; Inductance:-; Product Range:EXC-34CE Series; Impedance:90ohm; Product Length:2mm; Product Width:1.25mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE, 0.25A, SURFACE MOUNT-SMD; DC Current Rating:250mA; Inductance:-; Product Range:EXC-34CE Series; Impedance:90ohm; Product Length:2mm; Product Width:1.25mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 68X2025
Product Name Filter, Common Mode, 0.25A, Surface Mount-Smd; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-125KEBS6AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details