Panasonic Filter, Common Mode, 0.2A, Surface Mount-Smd; Dc Current Rating Panasonic EXC-34CE201U

Description
FILTER, COMMON MODE, 0.2A, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:-; Product Range:EXC-34CE Series; Impedance:200ohm; Product Length:2mm; Product Width:1.25mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 0.2A, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:-; Product Range:EXC-34CE Series; Impedance:200ohm; Product Length:2mm; Product Width:1.25mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 0.2A, Surface Mount-Smd; Dc Current Rating Panasonic - 68X2024 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 0.2A, Surface Mount-Smd; Dc Current Rating Panasonic
68X2024
Filter, Common Mode, 0.2A, Surface Mount-Smd; Dc Current Rating Panasonic 68X2024
FILTER, COMMON MODE, 0.2A, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:-; Product Range:EXC-34CE Series; Impedance:200ohm; Product Length:2mm; Product Width:1.25mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE, 0.2A, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:-; Product Range:EXC-34CE Series; Impedance:200ohm; Product Length:2mm; Product Width:1.25mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Common Mode, 0.2A, Surface Mount-Smd; Dc Current Rating Panasonic - 68X2023 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 0.2A, Surface Mount-Smd; Dc Current Rating Panasonic
68X2023
Filter, Common Mode, 0.2A, Surface Mount-Smd; Dc Current Rating Panasonic 68X2023
FILTER, COMMON MODE, 0.2A, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:-; Product Range:EXC-34CE Series; Impedance:200ohm; Product Length:2mm; Product Width:1.25mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE, 0.2A, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:-; Product Range:EXC-34CE Series; Impedance:200ohm; Product Length:2mm; Product Width:1.25mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 68X2024
Product Name Filter, Common Mode, 0.2A, Surface Mount-Smd; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10604-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-128-371-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers