Panasonic 90Ohm Inductor and Choke EXC-28CE900U

Description
Electromechanical Filter Noise Filter 90Ohm 0.16ADC Product overview: EXC-28CE900U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 90Ohm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-28CE900U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electromechanical Filter Noise Filter 90Ohm 0.16ADC Product overview: EXC-28CE900U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 90Ohm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-28CE900U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90Ohm Inductor and Choke - 839-EXC-28CE900U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90Ohm Inductor and Choke
839-EXC-28CE900U
90Ohm Inductor and Choke 839-EXC-28CE900U
Electromechanical Filter Noise Filter 90Ohm 0.16ADC Product overview: EXC-28CE900U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 90Ohm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-28CE900U can be used for catalog matching and distributor lookup.

Electromechanical Filter Noise Filter 90Ohm 0.16ADC Product overview: EXC-28CE900U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 90Ohm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-28CE900U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 839-EXC-28CE900U
Product Name 90Ohm Inductor and Choke
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0950 ohms
Impedance 120 ohms
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details