The EXC28BA221U is a 4-element chip bead array for EMI suppression in high-speed digital circuits, housed in a 1005 mm (0804) size SSOP package with 0.5 mm pitch. It offers a nominal impedance of 220 Ω at 100 MHz with ±25% tolerance, a rated current of 100 mA DC, and a maximum DC resistance of 0.7 Ω. The part reduces waveform ringing noise and provides excellent crosstalk characteristics of <-30 dB at 100 MHz. It operates within a temperature range of -40 °C to +85 °C and is RoHS compliant. The device is designed for use in digital audio, video, and computing equipment. Packaging is 5000 pcs per 4 mm pitch embossed carrier tape reel.
FERRITE BEAD 220 OHM 0804 4LN Product overview: EXC-28BA221U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-EXC-28BA221U can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 841-EXC-28BA221U |
| Product Name | 220 OHM Inductor and Choke |
| Mounting Option | Surface Mount |