Panasonic Filter, Common Mode, 36R, 0.13A, Smd; Dc Current Rating Panasonic EXC-24CG360U

Description
FILTER, COMMON MODE, 36R, 0.13A, SMD; DC Current Rating:130mA; Inductance:-; Product Range:EXC24CG Series; Impedance:36ohm; Product Length:1.25mm; Product Width:1mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 36R, 0.13A, SMD; DC Current Rating:130mA; Inductance:-; Product Range:EXC24CG Series; Impedance:36ohm; Product Length:1.25mm; Product Width:1mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 36R, 0.13A, Smd; Dc Current Rating Panasonic - 80Y2985 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 36R, 0.13A, Smd; Dc Current Rating Panasonic
80Y2985
Filter, Common Mode, 36R, 0.13A, Smd; Dc Current Rating Panasonic 80Y2985
FILTER, COMMON MODE, 36R, 0.13A, SMD; DC Current Rating:130mA; Inductance:-; Product Range:EXC24CG Series; Impedance:36ohm; Product Length:1.25mm; Product Width:1mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE, 36R, 0.13A, SMD; DC Current Rating:130mA; Inductance:-; Product Range:EXC24CG Series; Impedance:36ohm; Product Length:1.25mm; Product Width:1mm; Product Height:0.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 80Y2985
Product Name Filter, Common Mode, 36R, 0.13A, Smd; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4253CZ8-4-TTL,13 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details