Panasonic Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic EXC-14CT900U

Description
FILTER, COMMON MODE, 90R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CT Series; Impedance:90ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 90R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CT Series; Impedance:90ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic - 80Y2981 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic
80Y2981
Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic 80Y2981
FILTER, COMMON MODE, 90R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CT Series; Impedance:90ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE, 90R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CT Series; Impedance:90ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 80Y2981
Product Name Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1268-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2871233 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details