Panasonic Filter, Common Mode, 50R, 0.1A, Smd; Dc Current Rating Panasonic EXC-14CT500U

Description
FILTER, COMMON MODE, 50R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CT Series; Impedance:50ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 50R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CT Series; Impedance:50ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 50R, 0.1A, Smd; Dc Current Rating Panasonic - 80Y2980 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 50R, 0.1A, Smd; Dc Current Rating Panasonic
80Y2980
Filter, Common Mode, 50R, 0.1A, Smd; Dc Current Rating Panasonic 80Y2980
FILTER, COMMON MODE, 50R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CT Series; Impedance:50ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE, 50R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CT Series; Impedance:50ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 80Y2980
Product Name Filter, Common Mode, 50R, 0.1A, Smd; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-2200 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details