Panasonic Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic EXC-14CS900U

Description
FILTER, COMMON MODE, 90R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CS Series; Impedance:90ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 90R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CS Series; Impedance:90ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic - 80Y2979 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic
80Y2979
Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic 80Y2979
FILTER, COMMON MODE, 90R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CS Series; Impedance:90ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE, 90R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CS Series; Impedance:90ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 80Y2979
Product Name Filter, Common Mode, 90R, 0.1A, Smd; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-128-434-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details