Panasonic Filters - Common Mode Chokes EXC-14CP221U

Description
Win Source Part Number: 1058116-EXC-14CP221U Category: Filters>Common Mode Chokes Series: EXC14 Package: Tape & Reel (TR) Voltage Rating - DC: 5V Current Rating (Max): 200mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.020" (0.50mm) Number of Lines: 2 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 700mOhm Package / Case: 0302 (0806 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.033" L x 0.026" W (0.85mm x 0.65mm) Alternative Parts (Cross-Reference): EXC-14CP221UEXC14CP2 21U; EXC14CP221U.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Panasonic Electronic Components Other Names: EXC14CP221U Base Product Number: EXC-14
Request a Quote Datasheet
Description
Win Source Part Number: 1058116-EXC-14CP221U Category: Filters>Common Mode Chokes Series: EXC14 Package: Tape & Reel (TR) Voltage Rating - DC: 5V Current Rating (Max): 200mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.020" (0.50mm) Number of Lines: 2 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 700mOhm Package / Case: 0302 (0806 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.033" L x 0.026" W (0.85mm x 0.65mm) Alternative Parts (Cross-Reference): EXC-14CP221UEXC14CP2 21U; EXC14CP221U.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Panasonic Electronic Components Other Names: EXC14CP221U Base Product Number: EXC-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1058116-EXC-14CP221U
Filters - Common Mode Chokes 1058116-EXC-14CP221U
Win Source Part Number: 1058116-EXC-14CP221U Category: Filters>Common Mode Chokes Series: EXC14 Package: Tape & Reel (TR) Voltage Rating - DC: 5V Current Rating (Max): 200mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.020" (0.50mm) Number of Lines: 2 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 700mOhm Package / Case: 0302 (0806 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.033" L x 0.026" W (0.85mm x 0.65mm) Alternative Parts (Cross-Reference): EXC-14CP221UEXC14CP2 21U; EXC14CP221U.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Panasonic Electronic Components Other Names: EXC14CP221U Base Product Number: EXC-14

Win Source Part Number: 1058116-EXC-14CP221U
Category: Filters>Common Mode Chokes
Series: EXC14
Package: Tape & Reel (TR)
Voltage Rating - DC: 5V
Current Rating (Max): 200mA
Standard Package: 10,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.020" (0.50mm)
Number of Lines: 2
Impedance @ Frequency: 220 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 700mOhm
Package / Case: 0302 (0806 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.033" L x 0.026" W (0.85mm x 0.65mm)
Alternative Parts (Cross-Reference): EXC-14CP221UEXC14CP221U; EXC14CP221U.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Panasonic Electronic Components
Other Names: EXC14CP221U
Base Product Number: EXC-14

Buy Now Datasheet
SMD 200MA 220 OHM Inductor and Choke - 839-EXC-14CP221U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 220 OHM Inductor and Choke
839-EXC-14CP221U
SMD 200MA 220 OHM Inductor and Choke 839-EXC-14CP221U
CMC 200MA 2LN 220 OHM SMD Product overview: EXC-14CP221U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 220 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-14CP221U can be used for catalog matching and distributor lookup.

CMC 200MA 2LN 220 OHM SMD Product overview: EXC-14CP221U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 220 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-14CP221U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1058116-EXC-14CP221U 839-EXC-14CP221U
Product Name Filters - Common Mode Chokes SMD 200MA 220 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application RF Choke
DCR 0.7000 ohms
Rated DC Current 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5714-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-002 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details