Panasonic Filter, Common Mode, 35R, 0.1A, Smd; Dc Current Rating Panasonic EXC-14CH350U

Description
FILTER, COMMON MODE, 35R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CH Series; Impedance:35ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 35R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CH Series; Impedance:35ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 35R, 0.1A, Smd; Dc Current Rating Panasonic - 80Y2977 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 35R, 0.1A, Smd; Dc Current Rating Panasonic
80Y2977
Filter, Common Mode, 35R, 0.1A, Smd; Dc Current Rating Panasonic 80Y2977
FILTER, COMMON MODE, 35R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CH Series; Impedance:35ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes

FILTER, COMMON MODE, 35R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CH Series; Impedance:35ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 80Y2977
Product Name Filter, Common Mode, 35R, 0.1A, Smd; Dc Current Rating Panasonic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-123-493-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
Power Line EMC Filters - RTHN-5080 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers