Panasonic Common Mode Chokes - EXC-14CG120U EXC-14CG120U

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037284-EXC-14CG120U Packaging: Reel - TR Voltage Rating - DC: 5V Current Rating (Max): 130mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.020" (0.50mm) Number of Lines: 2 Impedance @ Frequency: 12 Ohm @ 100MHz DC Resistance (DCR) (Max): 2 Ohm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0302 (0805 Metric) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037284-EXC-14CG120U Packaging: Reel - TR Voltage Rating - DC: 5V Current Rating (Max): 130mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.020" (0.50mm) Number of Lines: 2 Impedance @ Frequency: 12 Ohm @ 100MHz DC Resistance (DCR) (Max): 2 Ohm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0302 (0805 Metric) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - EXC-14CG120U
1037284-EXC-14CG120U
Common Mode Chokes - EXC-14CG120U 1037284-EXC-14CG120U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037284-EXC-14CG120U Packaging: Reel - TR Voltage Rating - DC: 5V Current Rating (Max): 130mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.020" (0.50mm) Number of Lines: 2 Impedance @ Frequency: 12 Ohm @ 100MHz DC Resistance (DCR) (Max): 2 Ohm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0302 (0805 Metric) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1037284-EXC-14CG120U
Packaging: Reel - TR
Voltage Rating - DC: 5V
Current Rating (Max): 130mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.020" (0.50mm)
Number of Lines: 2
Impedance @ Frequency: 12 Ohm @ 100MHz
DC Resistance (DCR) (Max): 2 Ohm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0302 (0805 Metric)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 130MA 12 OHM Inductor and Choke - 839-EXC-14CG120U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 130MA 12 OHM Inductor and Choke
839-EXC-14CG120U
SMD 130MA 12 OHM Inductor and Choke 839-EXC-14CG120U
CMC 130MA 2LN 12 OHM SMD Product overview: EXC-14CG120U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130MA, 12 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-14CG120U can be used for catalog matching and distributor lookup.

CMC 130MA 2LN 12 OHM SMD Product overview: EXC-14CG120U from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130MA, 12 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EXC-14CG120U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1037284-EXC-14CG120U 839-EXC-14CG120U
Product Name Common Mode Chokes - EXC-14CG120U SMD 130MA 12 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
DCR 2 ohms
Rated DC Current 130 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers