FILTER, COMMON MODE, 120R, 0.1A, SMD; DC Current Rating:100mA; Inductance:-; Product Range:EXC14CE Series; Impedance:120ohm; Product Length:0.85mm; Product Width:0.65mm; Product Height:0.45mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 80Y2974 |
| Product Name | Filter, Common Mode, 120R, 0.1A, Smd; Dc Current Rating Panasonic |
| Standards and Certifications | RoHS |