Panasonic Resistor, Isolated, 100R, 5%, 50V; Resistance Panasonic EXBV8V101JV

Description
RESISTOR, ISOLATED, 100R, 5%, 50V; Resistance:100ohm; Product Range:EXBV Seies; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:63mW; RoHS Compliant: Yes
Datasheet
Description
RESISTOR, ISOLATED, 100R, 5%, 50V; Resistance:100ohm; Product Range:EXBV Seies; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:63mW; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Isolated, 100R, 5%, 50V; Resistance Panasonic - 12AC1255 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated, 100R, 5%, 50V; Resistance Panasonic
12AC1255
Resistor, Isolated, 100R, 5%, 50V; Resistance Panasonic 12AC1255
RESISTOR, ISOLATED, 100R, 5%, 50V; Resistance:100ohm; Product Range:EXBV Seies; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:63mW; RoHS Compliant: Yes

RESISTOR, ISOLATED, 100R, 5%, 50V; Resistance:100ohm; Product Range:EXBV Seies; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:63mW; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor,ccav Array,0603X4, 100R 5% Rohs Compliant Panasonic - 63W1971 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ccav Array,0603X4, 100R 5% Rohs Compliant Panasonic
63W1971
Resistor,ccav Array,0603X4, 100R 5% Rohs Compliant Panasonic 63W1971
RESISTOR,CCAV ARRAY,0603X4, 100R 5% ROHS COMPLIANT: YES

RESISTOR,CCAV ARRAY,0603X4, 100R 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1255 63W1971
Product Name Resistor, Isolated, 100R, 5%, 50V; Resistance Panasonic Resistor,ccav Array,0603X4, 100R 5% Rohs Compliant Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array
Resistance Range 100 ohms
Power Rating 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details