Panasonic Resistor, Isolated, 33R, 5%, 50V; Resistance Panasonic EXBN8V330JX

Description
RESISTOR, ISOLATED, 33R, 5%, 50V; Resistance:33ohm; Product Range:EXBN Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:31mW; RoHS Compliant: Yes
Datasheet
Description
RESISTOR, ISOLATED, 33R, 5%, 50V; Resistance:33ohm; Product Range:EXBN Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:31mW; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Isolated, 33R, 5%, 50V; Resistance Panasonic - 12AC1252 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated, 33R, 5%, 50V; Resistance Panasonic
12AC1252
Resistor, Isolated, 33R, 5%, 50V; Resistance Panasonic 12AC1252
RESISTOR, ISOLATED, 33R, 5%, 50V; Resistance:33ohm; Product Range:EXBN Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:31mW; RoHS Compliant: Yes

RESISTOR, ISOLATED, 33R, 5%, 50V; Resistance:33ohm; Product Range:EXBN Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:31mW; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor,ccav Array,0402X4, 33R 5% Rohs Compliant Panasonic - 63W1964 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ccav Array,0402X4, 33R 5% Rohs Compliant Panasonic
63W1964
Resistor,ccav Array,0402X4, 33R 5% Rohs Compliant Panasonic 63W1964
RESISTOR,CCAV ARRAY,0402X4, 33R 5% ROHS COMPLIANT: YES

RESISTOR,CCAV ARRAY,0402X4, 33R 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1252 63W1964
Product Name Resistor, Isolated, 33R, 5%, 50V; Resistance Panasonic Resistor,ccav Array,0402X4, 33R 5% Rohs Compliant Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array
Resistance Range 33 ohms
Power Rating 0.0310 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details