Panasonic Resistor, Isolated, 22R, 5%, 50V; Resistance Panasonic EXBN8V220JX

Description
RESISTOR, ISOLATED, 22R, 5%, 50V; Resistance:22ohm; Product Range:EXBN Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:31mW; RoHS Compliant: Yes
Description
RESISTOR, ISOLATED, 22R, 5%, 50V; Resistance:22ohm; Product Range:EXBN Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:31mW; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Isolated, 22R, 5%, 50V; Resistance Panasonic - 12AC1251 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated, 22R, 5%, 50V; Resistance Panasonic
12AC1251
Resistor, Isolated, 22R, 5%, 50V; Resistance Panasonic 12AC1251
RESISTOR, ISOLATED, 22R, 5%, 50V; Resistance:22ohm; Product Range:EXBN Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:31mW; RoHS Compliant: Yes

RESISTOR, ISOLATED, 22R, 5%, 50V; Resistance:22ohm; Product Range:EXBN Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:-; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per Element:31mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1251
Product Name Resistor, Isolated, 22R, 5%, 50V; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Resistance Range 22 ohms
Power Rating 0.0310 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor Networks, Arrays - CN2B4TTE104J - 1052791-CN2B4TTE104J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details